3900pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
CERAMIC DISC CAP, X1/Y2, 3900PF; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BC3305-ND | 70AC7476 |
| Product Name | Ceramic Capacitors | Ceramic Disc Cap, X1/y2, 3900Pf; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 500 volts | 760 volts |