Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY1332M59Y5UQ6BV0A

Description
Win Source Part Number: 963050-VY1332M59Y5UQ 6BV0A Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Bulk Applications: Safety Height - Seated (Max): 0.748" (19.00mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 963050-VY1332M59Y5UQ 6BV0A Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Bulk Applications: Safety Height - Seated (Max): 0.748" (19.00mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 963050-VY1332M59Y5UQ6BV0A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963050-VY1332M59Y5UQ6BV0A
Capacitors - Ceramic Capacitors 963050-VY1332M59Y5UQ6BV0A
Win Source Part Number: 963050-VY1332M59Y5UQ 6BV0A Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Bulk Applications: Safety Height - Seated (Max): 0.748" (19.00mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 963050-VY1332M59Y5UQ6BV0A
Category: Capacitors>Ceramic Capacitors
Series: VY1
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 1,000
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-VY1332M59Y5UQ6BV0A
3300PF Capacitor 60-VY1332M59Y5UQ6BV0A
CAP CER 3300PF 760VAC Y5U RADIAL Product overview: VY1332M59Y5UQ6BV0A from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1332M59Y5UQ6BV0 A can be used for catalog matching and distributor lookup.

CAP CER 3300PF 760VAC Y5U RADIAL Product overview: VY1332M59Y5UQ6BV0A from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1332M59Y5UQ6BV0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1332M59Y5UQ6BV0A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1332M59Y5UQ6BV0A-ND
Ceramic Capacitors VY1332M59Y5UQ6BV0A-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay - 46M9661 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay
46M9661
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay 46M9661
VY1 X760Y500VAC 3,3NF ±20% Y5U BULK E3

VY1 X760Y500VAC 3,3NF ±20% Y5U BULK E3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 963050-VY1332M59Y5UQ6BV0A 60-VY1332M59Y5UQ6BV0A VY1332M59Y5UQ6BV0A-ND 46M9661
Product Name Capacitors - Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers