Vishay Precision Group Ceramic Capacitors VY1332M43Y5VQ63V0

Description
3300pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1332M43Y5VQ63V0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1332M43Y5VQ63V0-ND
Ceramic Capacitors 56-VY1332M43Y5VQ63V0-ND
3300pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay - 70AC7474 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay
70AC7474
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay 70AC7474
CERAMIC DISC CAP, X1/Y2, 3300PF; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 3300PF; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY1332M43Y5VQ63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1332M43Y5VQ63V0
Ceramic Capacitors VY1332M43Y5VQ63V0
CAP CER 3300PF 500VAC Y5V RADIAL

CAP CER 3300PF 500VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-VY1332M43Y5VQ63V0-ND 70AC7474 VY1332M43Y5VQ63V0
Product Name Ceramic Capacitors Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details