Vishay Intertechnology, Inc. Ceramic Capacitors VY1331K31Y5SQ6UVX

Description
VY1 X760Y500VAC 330PF 10% Y5S AM
Request a Quote Datasheet
Description
VY1 X760Y500VAC 330PF 10% Y5S AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1331K31Y5SQ6UVXTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1331K31Y5SQ6UVXTB-ND
Ceramic Capacitors 56-VY1331K31Y5SQ6UVXTB-ND
VY1 X760Y500VAC 330PF 10% Y5S AM

VY1 X760Y500VAC 330PF 10% Y5S AM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-VY1331K31Y5SQ6UVXTB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details