SUPPRESSION CAP, 330PF, 760V, 500V; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP CER 330PF 760VAC Y5S RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26Y9795 | VY1331K31Y5SG63V0 |
| Product Name | Suppression Cap, 330Pf, 760V, 500V; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |