33pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
CAP CER 33PF 760VAC Y5S RADIAL
CAP CER 33PF 760VAC Y5S RADIAL
VY1 X760Y500VAC 33PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY1330K31Y5SQ6UV0-ND | VY1330K31Y5SQ6UV0 | VY1330K31Y5SQ6UV0 | 69K4021 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Vy1 X760Y500Vac 33Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 760 volts | 760 volts |