Vishay Intertechnology, Inc. Ceramic Capacitors VY1222M47Y5UQ6BV0A

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1222M47Y5UQ6BV0A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1222M47Y5UQ6BV0A-ND
Ceramic Capacitors VY1222M47Y5UQ6BV0A-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 2,2Nf ±20% Y5U Bulk E3 Vishay - 21M7879 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 2,2Nf ±20% Y5U Bulk E3 Vishay
21M7879
Vy1 X760Y500Vac 2,2Nf ±20% Y5U Bulk E3 Vishay 21M7879
VY1 X760Y500VAC 2,2NF ±20% Y5U BULK E3

VY1 X760Y500VAC 2,2NF ±20% Y5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - VY1222M47Y5UQ6BV0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1222M47Y5UQ6BV0A
Capacitors - Ceramic Capacitors VY1222M47Y5UQ6BV0A
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY1222M47Y5UQ6BV0A-ND 21M7879 VY1222M47Y5UQ6BV0A
Product Name Ceramic Capacitors Vy1 X760Y500Vac 2,2Nf ±20% Y5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers