Vishay Intertechnology, Inc. Ceramic Capacitors VY1222M43Y5UC6UV0

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1222M43Y5UC6UV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1222M43Y5UC6UV0CT-ND
Ceramic Capacitors 56-VY1222M43Y5UC6UV0CT-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1222M43Y5UC6UV0TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1222M43Y5UC6UV0TB-ND
Ceramic Capacitors 56-VY1222M43Y5UC6UV0TB-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0022uF Capacitor
60-VY1222M43Y5UC6UV0
0.0022uF Capacitor 60-VY1222M43Y5UC6UV0
Cap Ceramic Single Suppression X1/Y1 0.0022uF 760VAC/500VAC Y5U 20% (11 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1222M43Y5UC6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC6UV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 0.0022uF 760VAC/500VAC Y5U 20% (11 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1222M43Y5UC6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC6UV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1222M43Y5UC6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1222M43Y5UC6UV0
Ceramic Capacitors VY1222M43Y5UC6UV0
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-VY1222M43Y5UC6UV0CT-ND 60-VY1222M43Y5UC6UV0 VY1222M43Y5UC6UV0
Product Name Ceramic Capacitors 0.0022uF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details