Vishay Intertechnology, Inc. Ceramic Capacitors VY1222M43Y5UC6TV0

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1222M43Y5UC6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1222M43Y5UC6TV0CT-ND
Ceramic Capacitors 56-VY1222M43Y5UC6TV0CT-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1222M43Y5UC6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1222M43Y5UC6TV0TR-ND
Ceramic Capacitors 56-VY1222M43Y5UC6TV0TR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0022uF Capacitor
60-VY1222M43Y5UC6TV0
0.0022uF Capacitor 60-VY1222M43Y5UC6TV0
Cap Ceramic Single Suppression X1/Y1 0.0022uF 760VAC/500VAC Y5U 20% (11 X 5mm) Radial 10mm 125°C T/R Product overview: VY1222M43Y5UC6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 0.0022uF 760VAC/500VAC Y5U 20% (11 X 5mm) Radial 10mm 125°C T/R Product overview: VY1222M43Y5UC6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330716-VY1222M43Y5UC6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330716-VY1222M43Y5UC6TV0
Capacitors - Ceramic Capacitors 1330716-VY1222M43Y5UC6TV0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330716-VY1222M43Y5U C6TV0 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.433" Dia (11.00mm) Applications: Safety Height - Seated (Max): 0.591" (15.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: VY1222M43Y5UC6TV0-ND ,56-VY1222M43Y5UC6TV 0CT,56-VY1222M43Y5UC 6TV0TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330716-VY1222M43Y5UC6TV0
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.433" Dia (11.00mm)
Applications: Safety
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: VY1222M43Y5UC6TV0-ND,56-VY1222M43Y5UC6TV0CT,56-VY1222M43Y5UC6TV0TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - VY1222M43Y5UC6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1222M43Y5UC6TV0
Ceramic Capacitors VY1222M43Y5UC6TV0
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY1222M43Y5UC6TV0CT-ND 60-VY1222M43Y5UC6TV0 1330716-VY1222M43Y5UC6TV0 VY1222M43Y5UC6TV0
Product Name Ceramic Capacitors 0.0022uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details