Vishay Precision Group Ceramic Capacitors VY1222M43Y5UC63V0

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2976-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2976-ND
Ceramic Capacitors BC2976-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8848706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8848706
Single Layer Ceramic Capacitors 8848706
Vishay VY1222M43Y5UC63V0

Vishay VY1222M43Y5UC63V0

Supplier's Site
Single Layer Ceramic Capacitors - 1733606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733606
Single Layer Ceramic Capacitors 1733606
Vishay VY1222M43Y5UC63V0

Vishay VY1222M43Y5UC63V0

Supplier's Site
Ceramic Capacitor, Ceramic, Product overview: VY1222M43Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC63V0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: VY1222M43Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M43Y5UC63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Capacitors Ceramic Capacitors Series: VY1 Package: Bulk Product Status: Active Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 760VAC Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Capacitors Ceramic Capacitors
Series: VY1
Package: Bulk
Product Status: Active
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - VY1222M43Y5UC63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1222M43Y5UC63V0
Ceramic Capacitors VY1222M43Y5UC63V0
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Cap, Cer, X1/y1, Y5U, 2200Pf, Radial; Capacitance Vishay - 70AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, X1/y1, Y5U, 2200Pf, Radial; Capacitance Vishay
70AC7473
Cap, Cer, X1/y1, Y5U, 2200Pf, Radial; Capacitance Vishay 70AC7473
CAP, CER, X1/Y1, Y5U, 2200PF, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Product Range:VY1 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAP, CER, X1/Y1, Y5U, 2200PF, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Product Range:VY1 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 20%; Capacitance Vishay - 49Y7634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Vishay
49Y7634
Cap, 2200Pf, 20%; Capacitance Vishay 49Y7634
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2976-ND 8848706 60-VY1222M43Y5UC63V0 VY1222M43Y5UC63V0 70AC7473 49Y7634
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Cer, X1/y1, Y5U, 2200Pf, Radial; Capacitance Vishay Cap, 2200Pf, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers