Vishay Precision Group Capacitor VY1222M37Y5VQ63V0

Description
Ceramic Capacitor, Ceramic, Product overview: VY1222M37Y5VQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M37Y5VQ63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, Product overview: VY1222M37Y5VQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M37Y5VQ63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, Ceramic, Product overview: VY1222M37Y5VQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M37Y5VQ63V0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: VY1222M37Y5VQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1222M37Y5VQ63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC3303-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3303-ND
Ceramic Capacitors BC3303-ND
2200pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

2200pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1222M37Y5VQ63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1222M37Y5VQ63V0
Ceramic Capacitors VY1222M37Y5VQ63V0
CAP CER 2200PF 500VAC Y5V RADIAL

CAP CER 2200PF 500VAC Y5V RADIAL

Supplier's Site Datasheet
Ceramic Disc Cap, X1/y2, 2200Pf; Capacitance Vishay - 70AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 2200Pf; Capacitance Vishay
70AC7472
Ceramic Disc Cap, X1/y2, 2200Pf; Capacitance Vishay 70AC7472
CERAMIC DISC CAP, X1/Y2, 2200PF; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Product Range:VY1 Series; Operating Temperature Min:-40°C; Series Name:VY1 RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 2200PF; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Product Range:VY1 Series; Operating Temperature Min:-40°C; Series Name:VY1 RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 20% Rohs Compliant Vishay - 05AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20% Rohs Compliant Vishay
05AC0458
Cap, 2200Pf, 20% Rohs Compliant Vishay 05AC0458
CAP, 2200PF, 20% ROHS COMPLIANT: YES

CAP, 2200PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1222M37Y5VQ63V0 BC3303-ND VY1222M37Y5VQ63V0 70AC7472 05AC0458
Product Name Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, X1/y2, 2200Pf; Capacitance Vishay Cap, 2200Pf, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers