Vishay Intertechnology, Inc. Ceramic Capacitors VY1220K31U2JQ6UV0

Description
22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1220K31U2JQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1220K31U2JQ6UV0-ND
Ceramic Capacitors VY1220K31U2JQ6UV0-ND
22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4009 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4009
Vy1 X760Y500Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4009
VY1 X760Y500VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY1220K31U2JQ6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1220K31U2JQ6UV0
Capacitors - Ceramic Capacitors VY1220K31U2JQ6UV0
CAP CER 22PF 760VAC U2J RADIAL

CAP CER 22PF 760VAC U2J RADIAL

Supplier's Site
Ceramic Capacitors - VY1220K31U2JQ6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1220K31U2JQ6UV0
Ceramic Capacitors VY1220K31U2JQ6UV0
CAP CER 22PF 760VAC U2J RADIAL

CAP CER 22PF 760VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY1220K31U2JQ6UV0-ND 69K4009 VY1220K31U2JQ6UV0 VY1220K31U2JQ6UV0
Product Name Ceramic Capacitors Vy1 X760Y500Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details