Vishay Precision Group Capacitors - Ceramic Capacitors VY1220K31U2JQ6TV0

Description
Win Source Part Number: 958308-VY1220K31U2JQ 6TV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: U2J Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): GRM31A7U3A220JW31D; GRM31A7U2J220JW31D; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY1220K31U2JQ6TV0-ND ,BC5261CT,BC5261TR
Request a Quote Datasheet
Description
Win Source Part Number: 958308-VY1220K31U2JQ 6TV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: U2J Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): GRM31A7U3A220JW31D; GRM31A7U2J220JW31D; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY1220K31U2JQ6TV0-ND ,BC5261CT,BC5261TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 958308-VY1220K31U2JQ6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958308-VY1220K31U2JQ6TV0
Capacitors - Ceramic Capacitors 958308-VY1220K31U2JQ6TV0
Win Source Part Number: 958308-VY1220K31U2JQ 6TV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: U2J Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): GRM31A7U3A220JW31D; GRM31A7U2J220JW31D; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY1220K31U2JQ6TV0-ND ,BC5261CT,BC5261TR

Win Source Part Number: 958308-VY1220K31U2JQ6TV0
Category: Capacitors>Ceramic Capacitors
Series: VY1
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 500
Capacitance: 22 pF
Tolerance: ±10%
Voltage - Rated: 760VAC
Temperature Coefficient: U2J
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): GRM31A7U3A220JW31D; GRM31A7U2J220JW31D;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: VY1220K31U2JQ6TV0-ND,BC5261CT,BC5261TR

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7368833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368833
Single Layer Ceramic Capacitors 7368833
Vishay VY1220K31U2JQ6TV0

Vishay VY1220K31U2JQ6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 7368833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368833P
Single Layer Ceramic Capacitors 7368833P
Vishay VY1220K31U2JQ6TV0

Vishay VY1220K31U2JQ6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 1729050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1729050
Single Layer Ceramic Capacitors 1729050
Vishay VY1220K31U2JQ6TV0

Vishay VY1220K31U2JQ6TV0

Supplier's Site
Ceramic Capacitors - BC5261TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5261TR-ND
Ceramic Capacitors BC5261TR-ND
22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5261CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5261CT-ND
Ceramic Capacitors BC5261CT-ND
22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.000022uF Capacitor
60-VY1220K31U2JQ6TV0
Through-Hole 0.000022uF Capacitor 60-VY1220K31U2JQ6TV0
Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, U2J, -750+/-120ppm/Cel TC, 0.000022uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1220K31U2JQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1220K31U2JQ6TV0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, U2J, -750+/-120ppm/Cel TC, 0.000022uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1220K31U2JQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1220K31U2JQ6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Pf, 10% Rohs Compliant Vishay - 75Y3918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Vishay
75Y3918
Cap, 22Pf, 10% Rohs Compliant Vishay 75Y3918
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 958308-VY1220K31U2JQ6TV0 7368833 7368833P BC5261TR-ND 60-VY1220K31U2JQ6TV0 75Y3918
Product Name Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Through-Hole 0.000022uF Capacitor Cap, 22Pf, 10% Rohs Compliant Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; U2J Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 760 volts 500 volts 760 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details