1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
VY1 X760Y500VAC 1NF ±20% BULK E3
CAP CER 1000PF 760VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VY1102M35Y5UQ6XT0-ND | 21M7873 | VY1102M35Y5UQ6XT0 |
| Product Name | Ceramic Capacitors | Vy1 X760Y500Vac 1Nf ±20% Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 760 volts | 760 volts |