1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1000PF 760VAC Y5U RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VY1102M35Y5UQ6KL0-ND | VY1102M35Y5UQ6KL0 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 760 volts | 760 volts |