Vishay Precision Group Ceramic Capacitor 1000Pf, 250V, Y5U, 20%, Radial; Capacitance Vishay VY1102M35Y5UQ63V0.

Description
CERAMIC CAPACITOR 1000PF, 250V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 250V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 250V, Y5U, 20%, Radial; Capacitance Vishay - 26AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 250V, Y5U, 20%, Radial; Capacitance Vishay
26AC5208
Ceramic Capacitor 1000Pf, 250V, Y5U, 20%, Radial; Capacitance Vishay 26AC5208
CERAMIC CAPACITOR 1000PF, 250V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 250V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5208
Product Name Ceramic Capacitor 1000Pf, 250V, Y5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers