Vishay Intertechnology, Inc. 0.001uF Capacitor VY1102M35Y5UG6UV0

Description
Cap Ceramic Single Suppression X1/Y2 0.001uF 760VAC/500VAC Y5U 20% (9 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1102M35Y5UG6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG6UV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 0.001uF 760VAC/500VAC Y5U 20% (9 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1102M35Y5UG6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG6UV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF Capacitor
60-VY1102M35Y5UG6UV0
0.001uF Capacitor 60-VY1102M35Y5UG6UV0
Cap Ceramic Single Suppression X1/Y2 0.001uF 760VAC/500VAC Y5U 20% (9 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1102M35Y5UG6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG6UV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.001uF 760VAC/500VAC Y5U 20% (9 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1102M35Y5UG6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG6UV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1102M35Y5UG6UV0 - 1117779-VY1102M35Y5UG6UV0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY1102M35Y5UG6UV0
1117779-VY1102M35Y5UG6UV0
Ceramic Capacitors - VY1102M35Y5UG6UV0 1117779-VY1102M35Y5UG6UV0
Manufacturer: Vishay Win Source Part Number: 1117779-VY1102M35Y5U G6UV0 Packaging: AMMO PACKAGE Voltage Rating: 760VAC Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.354" Dia (9.00mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117779-VY1102M35Y5UG6UV0
Packaging: AMMO PACKAGE
Voltage Rating: 760VAC
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.354" Dia (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - VY1102M35Y5UG6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1102M35Y5UG6UV0
Ceramic Capacitors VY1102M35Y5UG6UV0
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-VY1102M35Y5UG6UV0 1117779-VY1102M35Y5UG6UV0 VY1102M35Y5UG6UV0
Product Name 0.001uF Capacitor Ceramic Capacitors - VY1102M35Y5UG6UV0 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF1R3B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details