Vishay Intertechnology, Inc. Through-Hole 0.001 uF Capacitor VY1102M35Y5UG63V0

Description
CAPACITOR, CERAMIC, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY1102M35Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY1102M35Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.001 uF Capacitor
60-VY1102M35Y5UG63V0
Through-Hole 0.001 uF Capacitor 60-VY1102M35Y5UG63V0
CAPACITOR, CERAMIC, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY1102M35Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG63V0 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY1102M35Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M35Y5UG63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1104315-VY1102M35Y5UG63V0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1104315-VY1102M35Y5UG63V0
Capacitors - Ceramic Capacitors 1104315-VY1102M35Y5UG63V0
Win Source Part Number: 1104315-VY1102M35Y5U G63V0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.354" Dia (9.00mm) Alternative Parts (Cross-Reference): C907U102MZWDBA7317; C907U102MYWDBA7317; C901U102MYWDBA7317; C901U102MZWDBA7317; C907U102MZWDAA7317; C907U102MYWDAA7317; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2748

Win Source Part Number: 1104315-VY1102M35Y5UG63V0
Category: Capacitors>Ceramic Capacitors
Series: VY1
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
Alternative Parts (Cross-Reference): C907U102MZWDBA7317; C907U102MYWDBA7317; C901U102MYWDBA7317; C901U102MZWDBA7317; C907U102MZWDAA7317; C907U102MYWDAA7317;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2748

Buy Now Datasheet
Ceramic Capacitors - 56-VY1102M35Y5UG63V0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1102M35Y5UG63V0-ND
Ceramic Capacitors 56-VY1102M35Y5UG63V0-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
VY1102M35Y5UG63V0
Capacitors >> Suppression Capacitors VY1102M35Y5UG63V0
1nF ±20% X1,Y1 760V Plugin,P=10mm Suppression Capacitors ROHS

1nF ±20% X1,Y1 760V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay - 55T0702 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay
55T0702
Ceramic Capacitor, 1000Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay 55T0702
CERAMIC CAPACITOR, 1000PF, 500V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 500V, Y5U, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY1102M35Y5UG63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1102M35Y5UG63V0
Ceramic Capacitors VY1102M35Y5UG63V0
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1102M35Y5UG63V0 1104315-VY1102M35Y5UG63V0 56-VY1102M35Y5UG63V0-ND VY1102M35Y5UG63V0 55T0702 VY1102M35Y5UG63V0
Product Name Through-Hole 0.001 uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Suppression Capacitors Ceramic Capacitor, 1000Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details