VY1 X760Y500VAC-CS 1NF 20% Y5U A
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-VY1102M31Y5UC6ULXTB-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 760 volts |