Vishay Intertechnology, Inc. Ceramic Capacitors VY1102M31Y5UC6TL0

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1102M31Y5UC6TL0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1102M31Y5UC6TL0TR-ND
Ceramic Capacitors 56-VY1102M31Y5UC6TL0TR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1102M31Y5UC6TL0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1102M31Y5UC6TL0CT-ND
Ceramic Capacitors 56-VY1102M31Y5UC6TL0CT-ND
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Buy Now Datasheet
Singapore, Singapore
0.001uF Capacitor
60-VY1102M31Y5UC6TL0
0.001uF Capacitor 60-VY1102M31Y5UC6TL0
Cap Ceramic Single Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1102M31Y5UC6TL0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M31Y5UC6TL0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1102M31Y5UC6TL0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M31Y5UC6TL0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 56-VY1102M31Y5UC6TL0TR-ND 60-VY1102M31Y5UC6TL0
Product Name Ceramic Capacitors 0.001uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details