Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders VY1101K31Y5SQ6TV0

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Part Status: Obsolete
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Applications Buck Converters
Unlock Full Specs
to access all available technical data

Similar Products

10-bit bus switch with output enable - 74CBTLV3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1904658 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details