Vishay Intertechnology, Inc. 100pF Capacitor VY1101K31Y5SG6TV0

Description
Cap Ceramic Single Suppression X1/Y2 100pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1101K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1101K31Y5SG6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 100pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1101K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1101K31Y5SG6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF Capacitor
60-VY1101K31Y5SG6TV0
100pF Capacitor 60-VY1101K31Y5SG6TV0
Cap Ceramic Single Suppression X1/Y2 100pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1101K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1101K31Y5SG6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 100pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1101K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1101K31Y5SG6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329677-VY1101K31Y5SG6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329677-VY1101K31Y5SG6TV0
Capacitors - Ceramic Capacitors 1329677-VY1101K31Y5SG6TV0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329677-VY1101K31Y5S G6TV0 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: Y5S Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1329677-VY1101K31Y5SG6TV0
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5S
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VY1101K31Y5SG6TV0 1329677-VY1101K31Y5SG6TV0
Product Name 100pF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers