80A,100V,TRENCH SCHOTTKY RECT.
80A,100V,TRENCH SCHOTTKY RECT.
80A,100V,TRENCH SCHOTTKY RECT.
DIODE ARR SCHOT 100V 40A TO247AD
DIODE ARR SCHOT 100V 40A TO247AD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 2315459 | 112-VX80M100PW-M3/P-ND | VX80M100PW-M3/P |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS | ||
| Package | TO-247; TO-247 | TO-247; TO-247-3 | TO-247 |