Vishay Precision Group Diode Arrays VX80153PWHM3/P

Description
DIODE ARR SCHOT 150V 40A TO247AD
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 40A TO247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VX80153PWHM3/P-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 150V 40A TO247AD

DIODE ARR SCHOT 150V 40A TO247AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2449141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449141
Schottky Diodes & Rectifiers 2449141
80A,150V,TRENCH SCHOTTKY RECT.

80A,150V,TRENCH SCHOTTKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2449142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449142
Schottky Diodes & Rectifiers 2449142
80A,150V,TRENCH SCHOTTKY RECT.

80A,150V,TRENCH SCHOTTKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2449142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449142P
Schottky Diodes & Rectifiers 2449142P
80A,150V,TRENCH SCHOTTKY RECT.

80A,150V,TRENCH SCHOTTKY RECT.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Diode Arrays Diode Arrays
Product Number 112-VX80153PWHM3/P-ND 2449141
Product Name Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-247; TO-247-3 TO-247; TO-247AD 3L
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details