DIODE ARR SCHOT 100V 30A TO247AD
60A,100V,TRENCH SCHOTTKY RECT.
60A,100V,TRENCH SCHOTTKY RECT.
60A,100V,TRENCH SCHOTTKY RECT.
DIODE ARR SCHOT 100V 30A TO247AD
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 112-VX60M100PW-M3/P-ND | 2315453 | VX60M100PW-M3/P |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247 | TO-247 |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |