Vishay Precision Group Vta56V4 20K0000 0.1% Vishay Foil Resistors VTA56V4 >4R-20KB

Description
VTA56V4 20K0000 0.1%
Description
VTA56V4 20K0000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 20K0000 0.1% Vishay Foil Resistors - 76M5944 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 20K0000 0.1% Vishay Foil Resistors
76M5944
Vta56V4 20K0000 0.1% Vishay Foil Resistors 76M5944
VTA56V4 20K0000 0.1%

VTA56V4 20K0000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M5944
Product Name Vta56V4 20K0000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details