VISHAY PRECISION GROUP
VTA55V4 >49R-20KT -- VTA55V4 20K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta55V4 20K000 0.01% Vishay Foil Resistors
VTA55V4 >49R-20KT
Description
VTA55V4 20K000 0.01%
Description
VTA55V4 20K000 0.01%
Suppliers
Vta55V4 20K000 0.01% Vishay Foil Resistors
76M5850
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5850 |
|
Product Name
|
Vta55V4 20K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12.7 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Technology / Construction
CarbonFilm
Standards and Certifications
RoHS
View Details