VISHAY PRECISION GROUP
VTA55V4 1R-20KF -- VTA55V4 20K000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta55V4 20K000 1.0% Vishay Foil Resistors
VTA55V4 1R-20KF
Description
VTA55V4 20K000 1.0%
Description
VTA55V4 20K000 1.0%
Suppliers
Vta55V4 20K000 1.0% Vishay Foil Resistors
76M5859
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5859 |
|
Product Name
|
Vta55V4 20K000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details