Vishay Precision Group Vta54V4 250R00 0.01% Vishay Foil Resistors VTA54 250R00 .01%

Description
VTA54V4 250R00 0.01%
Description
VTA54V4 250R00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta54V4 250R00 0.01% Vishay Foil Resistors - 87H6510 - Newark, An Avnet Company
Chicago, IL, United States
Vta54V4 250R00 0.01% Vishay Foil Resistors
87H6510
Vta54V4 250R00 0.01% Vishay Foil Resistors 87H6510
VTA54V4 250R00 0.01%

VTA54V4 250R00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87H6510
Product Name Vta54V4 250R00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details