VISHAY PRECISION GROUP
VTA53V3 50R-20KT -- VTA53V3 20K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta53V3 20K0000 0.01% Vishay Foil Resistors
VTA53V3 50R-20KT
Description
VTA53V3 20K0000 0.01%
Description
VTA53V3 20K0000 0.01%
Suppliers
Vta53V3 20K0000 0.01% Vishay Foil Resistors
76M5633
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5633 |
|
Product Name
|
Vta53V3 20K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details