VISHAY PRECISION GROUP
VTA53V3 >20K-30KT -- VTA53V3 30K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta53V3 30K0000 0.01% Vishay Foil Resistors
VTA53V3 >20K-30KT
Description
VTA53V3 30K0000 0.01%
Description
VTA53V3 30K0000 0.01%
Suppliers
Vta53V3 30K0000 0.01% Vishay Foil Resistors
76M5605
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5605 |
|
Product Name
|
Vta53V3 30K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
3.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers