Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001688-VSSRC20AC750
Length: 8.74 mm
Number of Terminals: 20
Mounting: SMD (SMT)
Capacitance: 56 pF
Tolerance: 10 %
Temperature Coefficient: 200 ppm/°C
ESR (Equivalent Series Resistance): 18 Ω
Resistance: 75 Ω
Terminal Pitch: 640 µm
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 3.9 mm
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001688-VSSRC20AC750560TF |
| Product Name | OEM Parts - OEM Parts (T - Z) - VSSRC20AC750560TF |