Vishay Intertechnology, Inc. RES NET 1K 5% 24P BUSSD/ QSOP 23 RES VSSR2401102JTR

Description
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES
Request a Quote
Description
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES - VSSR2401102JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES
VSSR2401102JTR
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES VSSR2401102JTR
RES NET 1K 5% 24P BUSSD/ QSOP 23 RES

RES NET 1K 5% 24P BUSSD/ QSOP 23 RES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number VSSR2401102JTR
Product Name RES NET 1K 5% 24P BUSSD/ QSOP 23 RES
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details