Vishay Intertechnology, Inc. SMD 330 Ohm 470 Ohm 1W Resistor VSSR1605331471JUF

Description
Res Thin Film NET 330 Ohm/470 Ohm 5% 1W ±100ppm/°C TERM Molded 16-Pin QSOP Gull Wing SMD Tube Product overview: VSSR1605331471JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 470 Ohm, 1W, QSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 470 Ohm, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1605331471JUF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film NET 330 Ohm/470 Ohm 5% 1W ±100ppm/°C TERM Molded 16-Pin QSOP Gull Wing SMD Tube Product overview: VSSR1605331471JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 470 Ohm, 1W, QSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 470 Ohm, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1605331471JUF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 470 Ohm 1W Resistor - 50-VSSR1605331471JUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 470 Ohm 1W Resistor
50-VSSR1605331471JUF
SMD 330 Ohm 470 Ohm 1W Resistor 50-VSSR1605331471JUF
Res Thin Film NET 330 Ohm/470 Ohm 5% 1W ±100ppm/°C TERM Molded 16-Pin QSOP Gull Wing SMD Tube Product overview: VSSR1605331471JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 470 Ohm, 1W, QSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 470 Ohm, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1605331471JUF can be used for catalog matching and distributor lookup.

Res Thin Film NET 330 Ohm/470 Ohm 5% 1W ±100ppm/°C TERM Molded 16-Pin QSOP Gull Wing SMD Tube Product overview: VSSR1605331471JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 470 Ohm, 1W, QSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 470 Ohm, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1605331471JUF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-VSSR1605331471JUF
Product Name SMD 330 Ohm 470 Ohm 1W Resistor
Technology / Construction Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details