Vishay Intertechnology, Inc. RES NET 8.2K OHM 16P 15RES QSOP VSSR1601822JTF

Description
RES NET 8.2Kohm 16P 15RES QSOP
Request a Quote Datasheet
Description
RES NET 8.2Kohm 16P 15RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 8.2K OHM 16P 15RES QSOP - VSSR1601822JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 8.2K OHM 16P 15RES QSOP
VSSR1601822JTF
RES NET 8.2K OHM 16P 15RES QSOP VSSR1601822JTF
RES NET 8.2Kohm 16P 15RES QSOP

RES NET 8.2Kohm 16P 15RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1601822JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1601822JTF-ND
Resistor Networks, Arrays VSSR1601822JTF-ND
"8.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"8.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1601822JTF VSSR1601822JTF-ND
Product Name RES NET 8.2K OHM 16P 15RES QSOP Resistor Networks, Arrays
Resistance Range 8200 ohms 8200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details