Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601472JUF

Description
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-4.7K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-4.7K-JB-ND
Resistor Networks, Arrays VSSR16-4.7K-JB-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 4.7K OHM 16P 15RES QSOP - VSSR1601472JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 16P 15RES QSOP
VSSR1601472JUF
RES NET 4.7K OHM 16P 15RES QSOP VSSR1601472JUF
RES NET 4.7Kohm 16P 15RES QSOP

RES NET 4.7Kohm 16P 15RES QSOP

Supplier's Site
SMD 1 W DIP Resistor - 50-VSSR1601472JUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W DIP Resistor
50-VSSR1601472JUF
SMD 1 W DIP Resistor 50-VSSR1601472JUF
RESISTOR, NETWORK, FILM, BUSSED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1601472JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601472JUF can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1601472JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601472JUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number VSSR16-4.7K-JB-ND VSSR1601472JUF 50-VSSR1601472JUF
Product Name Resistor Networks, Arrays RES NET 4.7K OHM 16P 15RES QSOP SMD 1 W DIP Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details