Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601331JUF

Description
"330 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"330 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-330-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-330-JB-ND
Resistor Networks, Arrays VSSR16-330-JB-ND
"330 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"330 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 330 OHM 16P 15RES QSOP - VSSR1601331JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330 OHM 16P 15RES QSOP
VSSR1601331JUF
RES NET 330 OHM 16P 15RES QSOP VSSR1601331JUF
RES NET 330ohm 16P 15RES QSOP

RES NET 330ohm 16P 15RES QSOP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR16-330-JB-ND VSSR1601331JUF
Product Name Resistor Networks, Arrays RES NET 330 OHM 16P 15RES QSOP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details