Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601222JTF

Description
"2.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"2.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR1601222JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1601222JTF-ND
Resistor Networks, Arrays VSSR1601222JTF-ND
"2.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"2.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 2.2K OHM 16P 15RES QSOP - VSSR1601222JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 16P 15RES QSOP
VSSR1601222JTF
RES NET 2.2K OHM 16P 15RES QSOP VSSR1601222JTF
RES NET 2.2Kohm 16P 15RES QSOP

RES NET 2.2Kohm 16P 15RES QSOP

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
981988-VSSR1601222JTF
Resistors - Resistor Networks, Arrays 981988-VSSR1601222JTF
Win Source Part Number: 981988-VSSR1601222JT F Category: Resistors>Resistor Networks, Arrays Series: VSSR Package: Tape & Reel (TR) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.2k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 100mW Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 981988-VSSR1601222JTF
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.2k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 100mW
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number VSSR1601222JTF-ND VSSR1601222JTF 981988-VSSR1601222JTF
Product Name Resistor Networks, Arrays RES NET 2.2K OHM 16P 15RES QSOP Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details