"2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
RES NET 2.0Kohm 16P 15RES QSOP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | VSSR1601202JTF-ND | VSSR1601202JTF |
| Product Name | Resistor Networks, Arrays | RES NET 2.0K OHM 16P 15RES QSOP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP | |
| Resistance Range | 2000 ohms | 2000 ohms |