Vishay Intertechnology, Inc. SMD 1W Resistor VSSR1601103JTF

Description
15 Resistor Network, 10kR 5%, 1W, Bussed, Thin Film, SMD Product overview: VSSR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601103JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15 Resistor Network, 10kR 5%, 1W, Bussed, Thin Film, SMD Product overview: VSSR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601103JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 50-VSSR1601103JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
50-VSSR1601103JTF
SMD 1W Resistor 50-VSSR1601103JTF
15 Resistor Network, 10kR 5%, 1W, Bussed, Thin Film, SMD Product overview: VSSR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601103JTF can be used for catalog matching and distributor lookup.

15 Resistor Network, 10kR 5%, 1W, Bussed, Thin Film, SMD Product overview: VSSR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601103JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-VSSR1601103JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSSR1601103JTFCT-ND
Resistor Networks, Arrays 764-VSSR1601103JTFCT-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSSR1601103JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSSR1601103JTFTR-ND
Resistor Networks, Arrays 764-VSSR1601103JTFTR-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSSR1601103JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSSR1601103JTFDKR-ND
Resistor Networks, Arrays 764-VSSR1601103JTFDKR-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 10K OHM 16P 15RES QSOP - VSSR1601103JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 15RES QSOP
VSSR1601103JTF
RES NET 10K OHM 16P 15RES QSOP VSSR1601103JTF
RES NET 10Kohm 16P 15RES QSOP

RES NET 10Kohm 16P 15RES QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 50-VSSR1601103JTF 764-VSSR1601103JTFCT-ND VSSR1601103JTF
Product Name SMD 1W Resistor Resistor Networks, Arrays RES NET 10K OHM 16P 15RES QSOP
Technology / Construction THIN FILM
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers