Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601103GUF

Description
"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-10K-GB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-10K-GB-ND
Resistor Networks, Arrays VSSR16-10K-GB-ND
"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 10K OHM 16P 15RES QSOP - VSSR1601103GUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 15RES QSOP
VSSR1601103GUF
RES NET 10K OHM 16P 15RES QSOP VSSR1601103GUF
RES NET 10Kohm 16P 15RES QSOP

RES NET 10Kohm 16P 15RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1601103GUF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
VSSR1601103GUF
Resistor Networks, Arrays VSSR1601103GUF
RES ARRAY 15 RES 10K OHM 16SSOP

RES ARRAY 15 RES 10K OHM 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number VSSR16-10K-GB-ND VSSR1601103GUF VSSR1601103GUF
Product Name Resistor Networks, Arrays RES NET 10K OHM 16P 15RES QSOP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details