Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601102JUF

Description
"1k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-1.0K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-1.0K-JB-ND
Resistor Networks, Arrays VSSR16-1.0K-JB-ND
"1k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 1K OHM 16SSOP Product overview: VSSR1601102JUF from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601102JUF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 1K OHM 16SSOP Product overview: VSSR1601102JUF from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601102JUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - VSSR1601102JUF
799239-VSSR1601102JUF
Resistor Networks, Arrays - VSSR1601102JUF 799239-VSSR1601102JUF
Manufacturer: Vishay Thin Film Win Source Part Number: 799239-VSSR1601102JU F Series: VSSR Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 100mW Family Name: VSSR Categories: Resistors Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Manufacturer Package: 16-SSOP Height - Seated (Maximum): 0.069" (1.76mm) Alternative Parts (Cross-Reference): VSSR1601102JTF; VSSR1601102GT/R; VSSR1601102G; VSSR1601102GTF ; ECCN: EAR99 Country of Origin: China, India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Thin Film
Win Source Part Number: 799239-VSSR1601102JUF
Series: VSSR
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 100mW
Family Name: VSSR
Categories: Resistors
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
Manufacturer Package: 16-SSOP
Height - Seated (Maximum): 0.069" (1.76mm)
Alternative Parts (Cross-Reference): VSSR1601102JTF; VSSR1601102GT/R; VSSR1601102G; VSSR1601102GTF ;
ECCN: EAR99
Country of Origin: China, India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES ARRAY 15 RES 1K OHM 16SSOP - 881-VSSR1601102JUF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 15 RES 1K OHM 16SSOP
881-VSSR1601102JUF
RES ARRAY 15 RES 1K OHM 16SSOP 881-VSSR1601102JUF
RES ARRAY 15 RES 1K OHM 16SSOP

RES ARRAY 15 RES 1K OHM 16SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number VSSR16-1.0K-JB-ND 50-VSSR1601102JUF 799239-VSSR1601102JUF 881-VSSR1601102JUF
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - VSSR1601102JUF RES ARRAY 15 RES 1K OHM 16SSOP
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP 16-SSOP (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; SSOP; Surface Mount
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details