15-Element 1kΩ 5% Thin Film Bussed Resistor Network, 1W, LSSOP, SMD Product overview: VSSR1601102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1601102JTF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104266-VSSR1601102J
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 100mW
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
Alternative Parts (Cross-Reference): VSSR1603102JUF; 767161102GP; VSSR2401102JUF; 768161102GP; 4816P-T02-102LF; 4816P-2-102LFVSSR160
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
"1k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
RES NET 1.0Kohm 16P 15RES QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-VSSR1601102JTF | 1104266-VSSR1601102JTF | VSSR1601102JTF-ND | VSSR1601102JTF |
| Product Name | SMD 1W Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | RES NET 1.0K OHM 16P 15RES QSOP |
| Technology / Construction | THIN FILM | MetalFilm; Thin Film (Chip) | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 50 volts | |||
| Operating AC Voltage | 50 volts |