VISHAY PRECISION GROUP
VSR6>500K-1MT -- VSR6 1M00000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr6 1M00000 0.01% Vishay Foil Resistors
VSR6>500K-1MT
Description
VSR6 1M00000 0.01%
Description
VSR6 1M00000 0.01%
Suppliers
Vsr6 1M00000 0.01% Vishay Foil Resistors
76M5451
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5451 |
|
Product Name
|
Vsr6 1M00000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2200 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers