VISHAY PRECISION GROUP
VSR6>500K-1MA -- VSR6 1M00000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr6 1M00000 0.05% Vishay Foil Resistors
VSR6>500K-1MA
Description
VSR6 1M00000 0.05%
Description
VSR6 1M00000 0.05%
Suppliers
Vsr6 1M00000 0.05% Vishay Foil Resistors
76M5445
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5445 |
|
Product Name
|
Vsr6 1M00000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
23200 ohms
View Details
3 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers