VISHAY PRECISION GROUP
VSR6>150K-200KT -- VSR6 200K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr6 200K000 0.01% Vishay Foil Resistors
VSR6>150K-200KT
Description
VSR6 200K000 0.01%
Description
VSR6 200K000 0.01%
Suppliers
Vsr6 200K000 0.01% Vishay Foil Resistors
76M5416
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5416 |
|
Product Name
|
Vsr6 200K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7.5 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details