VISHAY PRECISION GROUP
VSR4>60K-100KT -- VSR4 100K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr4 100K000 0.01% Vishay Foil Resistors
VSR4>60K-100KT
Description
VSR4 100K000 0.01%
Description
VSR4 100K000 0.01%
Suppliers
Vsr4 100K000 0.01% Vishay Foil Resistors
76M5342
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5342 |
|
Product Name
|
Vsr4 100K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.3300 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details