VISHAY PRECISION GROUP
VSR4 5R0000 0.1% -- VSR4 5R00000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr4 5R00000 0.1% Vishay Foil Resistors
VSR4 5R0000 0.1%
Description
VSR4 5R00000 0.1%
Description
VSR4 5R00000 0.1%
Suppliers
Vsr4 5R00000 0.1% Vishay Foil Resistors
89M4200
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
89M4200 |
|
Product Name
|
Vsr4 5R00000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
2 suppliers
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details