VISHAY PRECISION GROUP
VSR4>150K-500KT -- VSR4 500K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr4 500K000 0.01% Vishay Foil Resistors
VSR4>150K-500KT
Description
VSR4 500K000 0.01%
Description
VSR4 500K000 0.01%
Suppliers
Vsr4 500K000 0.01% Vishay Foil Resistors
76M5330
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5330 |
|
Product Name
|
Vsr4 500K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details