VISHAY PRECISION GROUP
VSR1R-20KF -- VSR 20K000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 20K000 1.0% Vishay Foil Resistors
VSR1R-20KF
Description
VSR 20K000 1.0%
Description
VSR 20K000 1.0%
Suppliers
Vsr 20K000 1.0% Vishay Foil Resistors
76M5282
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5282 |
|
Product Name
|
Vsr 20K000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
255000 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details